Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/20KA35PA

Description
TV 6C 6#22D PIN RECP
Request a Quote Datasheet
Description
TV 6C 6#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20KA35PA - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D PIN RECP

TV 6C 6#22D PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KA35PA
MIL Spec Connector - MIL-DTL-38999 III D38999/20KA35PA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/20KA35PA
MIL Spec Connector - MIL-DTL-38999 III D38999/20KA35PA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace - 26K2586 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace
26K2586
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace 26K2586
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: Yes

Supplier's Site
Circular Conn, Rcpt, 9-35, Wall Mount; Military Specification Amphenol Aerospace - 28W8935 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 9-35, Wall Mount; Military Specification Amphenol Aerospace
28W8935
Circular Conn, Rcpt, 9-35, Wall Mount; Military Specification Amphenol Aerospace 28W8935
CIRCULAR CONN, RCPT, 9-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 9-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20KA35PA D38999/20KA35PA 26K2586 28W8935
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace Circular Conn, Rcpt, 9-35, Wall Mount; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details