Amphenol Aerospace Corporation AMPHENOL D38999/20FJ46SN-LC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 46 D38999/20FJ46SN-LC

Description
TV 46C MIXED SKT RECP NI
Request a Quote
Description
TV 46C MIXED SKT RECP NI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 25, 46 Position, Wall, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle configuration and utilizes a threaded coupling style for secure connections. It accommodates 46 contacts, making it suitable for applications requiring multiple connections in a compact form factor. The product is RoHS compliant, ensuring it meets environmental standards. This connector is ideal for use in demanding environments where reliability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 25, 46 Position, Wall, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a wall mount receptacle configuration and utilizes a threaded coupling style for secure connections. It accommodates 46 contacts, making it suitable for applications requiring multiple connections in a compact form factor. The product is RoHS compliant, ensuring it meets environmental standards. This connector is ideal for use in demanding environments where reliability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FJ46SN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 46C MIXED SKT RECP NI

TV 46C MIXED SKT RECP NI

Buy Now
AMPHENOL D38999/20FJ46SN-LC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 46 - 61-D38999/20FJ46SN-LC - Utmel Electronic Limited
Hong Kong, China
AMPHENOL D38999/20FJ46SN-LC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 46
61-D38999/20FJ46SN-LC
AMPHENOL D38999/20FJ46SN-LC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 46 61-D38999/20FJ46SN-LC
AMPHENOL D38999/20FJ46SN-LC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 46

AMPHENOL D38999/20FJ46SN-LC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 46

Supplier's Site
Circular Connector Receptacle, Size 25, 46 Position, Wall; Military Specification Amphenol Aerospace - 56K8521 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 46 Position, Wall; Military Specification Amphenol Aerospace
56K8521
Circular Connector Receptacle, Size 25, 46 Position, Wall; Military Specification Amphenol Aerospace 56K8521
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:46Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:46Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FJ46SN-LC 61-D38999/20FJ46SN-LC 56K8521
Product Name AMPHENOL D38999/20FJ46SN-LC Circular Connector, MIL-DTL-38999 Series III, Wall Mount Receptacle, 46 Circular Connector Receptacle, Size 25, 46 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Straight Plug - 190410(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details