Amphenol Aerospace Corporation Circular Connector Receptacle, Size 25, 30 Position, Wall; Military Specification Amphenol Aerospace D38999/20FJ20PN-LC

Description
TV 30C MIXED PIN RECP
Request a Quote Datasheet
Description
TV 30C MIXED PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 30C MIXED PIN RECP

TV 30C MIXED PIN RECP

Buy Now
 - Amphenol D38999/20FJ20PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 30C MIXED PIN RECP NI

TV 30C MIXED PIN RECP NI

Buy Now
Circular Connector Receptacle, Size 25, 30 Position, Wall; Military Specification Amphenol Aerospace - 95K3887 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 30 Position, Wall; Military Specification Amphenol Aerospace
95K3887
Circular Connector Receptacle, Size 25, 30 Position, Wall; Military Specification Amphenol Aerospace 95K3887
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 30 POSITION, WALL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 30 POSITION, WALL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:30Contacts; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/20FJ20PN-LC Amphenol D38999/20FJ20PN-LC 95K3887
Product Name Circular Connector Receptacle, Size 25, 30 Position, Wall; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers