Amphenol Aerospace Corporation Mil Spec Circular Connectors D38999/20FD35SN

Description
TV 37C 37#22D SKT RECP NI
Request a Quote Datasheet
Description
TV 37C 37#22D SKT RECP NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/20FD35SN - PEI-Genesis
Philadelphia, PA, United States
TV 37C 37#22D SKT RECP NI

TV 37C 37#22D SKT RECP NI

Buy Now
Swedesboro, NJ, United States
TV 37C 37#22D SKT RECP

TV 37C 37#22D SKT RECP

Buy Now
Mil Spec Circular Connectors - 2368079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2368079
Mil Spec Circular Connectors 2368079
Amphenol Limited D38999/20FD35SN

Amphenol Limited D38999/20FD35SN

Supplier's Site
Circular Connector Assemblies - AD38999/20FD35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/20FD35SN-ND
Circular Connector Assemblies AD38999/20FD35SN-ND
37 Position Circular Connector Receptacle, Female Sockets Crimp

37 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Circular Conn, Rcpt, 15-35, Wall Mount; Military Specification Amphenol Aerospace - 28W6222 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 15-35, Wall Mount; Military Specification Amphenol Aerospace
28W6222
Circular Conn, Rcpt, 15-35, Wall Mount; Military Specification Amphenol Aerospace 28W6222
CIRCULAR CONN, RCPT, 15-35, WALL MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 15-35, WALL MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/20FD35SN D38999/20FD35SN 2368079 AD38999/20FD35SN-ND 28W6222
Product Name Mil Spec Circular Connectors Circular Connector Assemblies Circular Conn, Rcpt, 15-35, Wall Mount; Military Specification Amphenol Aerospace
Gender Female / Jack Female / Jack
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 400 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29200-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Specs
Connector Type Military Connector
View Details