Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
AMPHENOL AEROSPACE CORPORATION
D38999/20FB5PB-LC -- TV 5C 5#20 PIN RECP NI ROHS COMPLIANT AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 5C 5#20 Pin Recp Ni Rohs Compliant Amphenol Aerospace
D38999/20FB5PB-LC
Description
TV 5C 5#20 PIN RECP NI ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
TV 5C 5#20 PIN RECP NI ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tv 5C 5#20 Pin Recp Ni Rohs Compliant Amphenol Aerospace
38T1519
Tv 5C 5#20 Pin Recp Ni Rohs Compliant Amphenol Aerospace
38T1519
TV 5C 5#20 PIN RECP NI ROHS COMPLIANT: YES
TV 5C 5#20 PIN RECP NI ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
38T1519
Product Name
Tv 5C 5#20 Pin Recp Ni Rohs Compliant Amphenol Aerospace
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coaxial Connector (RF) Accessories
SR59BLK
Specs
Connector Type
Coaxial Connector; RF and Microwave Connector
View Details
Douglas Electrical Components
BPC Series: Hermetic Backpotted Connector
Specs
Connector Type
Military Connector
View Details
Eteily Technologies India Pvt. Ltd.
TS-9 St. Connector for RG58 Cable
ET-T9S-2
Specs
Connector Type
RF and Microwave Connector
View Details
SCHURTER Inc
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter
3-110-016
Specs
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details