SCHURTER Inc Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter 3-110-016

Description
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes
Datasheet
Description
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6060 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter
74AC6060
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter 74AC6060
IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes

IEC OUTLET J, 16A, 250VAC, IDC, PANEL; IEC Connector Type:IEC C19 Outlet; Current Rating:20A; Voltage Rating:250VAC; Contact Termination Type:IDC / IDT; Connector Mounting:Snap-In, Flange Mount; Product Range:4710-5 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC6060
Product Name Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter
Termination IDC / IDT
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
F Series: Heavy Duty Modular Coupler -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details