Amphenol Communications Solutions D-Subminiature D09S91C4GI00LF

Description
D-Subminiature, D-Subminiature Delta D, Input Output connector, Signal 09 way Pin Straight Press Fit, 200 cycles, Harpoons + Female screw M3 + Elec cont, 1.6mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09S91C4GI00LF.
Request a Quote Datasheet
Description
D-Subminiature, D-Subminiature Delta D, Input Output connector, Signal 09 way Pin Straight Press Fit, 200 cycles, Harpoons + Female screw M3 + Elec cont, 1.6mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09S91C4GI00LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - D09S91C4GI00LF - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
D09S91C4GI00LF
D-Subminiature D09S91C4GI00LF
D-Subminiature, D-Subminiature Delta D, Input Output connector, Signal 09 way Pin Straight Press Fit, 200 cycles, Harpoons + Female screw M3 + Elec cont, 1.6mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09S91C4GI00LF.

D-Subminiature, D-Subminiature Delta D, Input Output connector, Signal 09 way Pin Straight Press Fit, 200 cycles, Harpoons + Female screw M3 + Elec cont, 1.6mm PCB thickness, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature Delta D Part Number D09S91C4GI00LF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
D09S91C4GI00LF
D-Sub Connectors D09S91C4GI00LF
D09S91C4GI00LF-DSUB DELTA STR PF 9 SOC

D09S91C4GI00LF-DSUB DELTA STR PF 9 SOC

Buy Now
Connectors, Interconnects - D-Sub Connectors - 1016445-D09S91C4GI00LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1016445-D09S91C4GI00LF
Connectors, Interconnects - D-Sub Connectors 1016445-D09S91C4GI00LF
Win Source Part Number: 1016445-D09S91C4GI00 LF Category: Connectors, Interconnects>D-Sub Connectors Series: Delta D Number of Positions: 9 Color: Black Features: Board Lock Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: Flash Package: Tray Contact Material: Phosphor Bronze Connector Style: D-Sub Voltage Rating: 300V Material Flammability Rating: UL94 V-0 Standard Package: 30 Flange Feature: Mating Side, Female Screwlock (M3) Shell Material, Finish: Steel, Tin-Nickel Plated Dielectric Material: Polybutylene Terephthalate (PBT) Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: D09S91

Win Source Part Number: 1016445-D09S91C4GI00LF
Category: Connectors, Interconnects>D-Sub Connectors
Series: Delta D
Number of Positions: 9
Color: Black
Features: Board Lock
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Material: Phosphor Bronze
Connector Style: D-Sub
Voltage Rating: 300V
Material Flammability Rating: UL94 V-0
Standard Package: 30
Flange Feature: Mating Side, Female Screwlock (M3)
Shell Material, Finish: Steel, Tin-Nickel Plated
Dielectric Material: Polybutylene Terephthalate (PBT)
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: D09S91

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
438-D09S91C4GI00LF
Electronic Connector 438-D09S91C4GI00LF
Conn D-Subminiature SKT 9 POS 2.74mm Press Fit ST Thru-Hole 9 Terminal 1 Port Product overview: D09S91C4GI00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S91C4GI00LF can be used for catalog matching and distributor lookup.

Conn D-Subminiature SKT 9 POS 2.74mm Press Fit ST Thru-Hole 9 Terminal 1 Port Product overview: D09S91C4GI00LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-D09S91C4GI00LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D09S91C4Gi00Lf-Dsub Delta Str Pf 9 Soc / Tray Rohs Compliant Amphenol Communications Solutions - 62K4223 - Newark, An Avnet Company
Chicago, IL, United States
D09S91C4Gi00Lf-Dsub Delta Str Pf 9 Soc / Tray Rohs Compliant Amphenol Communications Solutions
62K4223
D09S91C4Gi00Lf-Dsub Delta Str Pf 9 Soc / Tray Rohs Compliant Amphenol Communications Solutions 62K4223
D09S91C4GI00LF-DSUB DELTA STR PF 9 SOC / Tray RoHS Compliant: Yes

D09S91C4GI00LF-DSUB DELTA STR PF 9 SOC / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D09S91C4GI00LF D09S91C4GI00LF 1016445-D09S91C4GI00LF 438-D09S91C4GI00LF 62K4223
Product Name D-Subminiature D-Sub Connectors Connectors, Interconnects - D-Sub Connectors Electronic Connector D09S91C4Gi00Lf-Dsub Delta Str Pf 9 Soc / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector D-Sub Connector
Gender Female / Jack
Geometry Straight
Termination Solder Tail Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

STAMPED PIN D-SubMINIATURE - 17EHD015SAM000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
Termination PCB Mount
View Details
4 suppliers
Power Edge Card - 10034908-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Solder To Board
Voltage Rating 1000 volts
View Details
5 suppliers
PCI Express - 10061913-001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers