AMPHENOL INDUSTRIAL
CTVS07RF-13-4AB -- CTV 4C 4#16 PIN J/N RECP AMPHENOL INDUSTRIAL
Amphenol Industrial
Ctv 4C 4#16 Pin J/n Recp Amphenol Industrial
CTVS07RF-13-4AB
Description
CTV 4C 4#16 PIN J/N RECP
Description
CTV 4C 4#16 PIN J/N RECP
Suppliers
Ctv 4C 4#16 Pin J/n Recp Amphenol Industrial
65X9701
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
65X9701 |
|
Product Name
|
Ctv 4C 4#16 Pin J/n Recp Amphenol Industrial |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Female / Jack
Geometry
Straight
View Details