Amphenol Industrial Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Industrial CTVS06RF-25-24PC-506

Description
CTV 24C 12#16 12#12 PIN PLUG
Request a Quote Datasheet
Description
CTV 24C 12#16 12#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVS06RF-25-24PC-506 - PEI-Genesis
Philadelphia, PA, United States
CTV 24C 12#16 12#12 PIN PLUG

CTV 24C 12#16 12#12 PIN PLUG

Buy Now
Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Industrial - 96J1652 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Industrial
96J1652
Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Industrial 96J1652
CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 25, 24 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVS06RF-25-24PC-506 96J1652
Product Name Circular Connector Plug Size 25, 24 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data