Amphenol Industrial Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial CTVPS00RF-25-35PC-506

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 25, 128 Position, Wall from Amphenol Industrial is designed for robust applications requiring reliable connectivity. It features a wall mount receptacle style and accommodates 128 crimp pin contacts, ensuring secure connections. The contacts are gold plated, enhancing conductivity and corrosion resistance. This connector is compliant with RoHS standards, making it suitable for environmentally conscious projects. It is part of the MIL-DTL-38999 Series III, which is known for its durability and performance in demanding environments, including military and aerospace applications. This product is ideal for engineers seeking a reliable and high-performance connector solution.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 25, 128 Position, Wall from Amphenol Industrial is designed for robust applications requiring reliable connectivity. It features a wall mount receptacle style and accommodates 128 crimp pin contacts, ensuring secure connections. The contacts are gold plated, enhancing conductivity and corrosion resistance. This connector is compliant with RoHS standards, making it suitable for environmentally conscious projects. It is part of the MIL-DTL-38999 Series III, which is known for its durability and performance in demanding environments, including military and aerospace applications. This product is ideal for engineers seeking a reliable and high-performance connector solution.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial - 96J1451 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial
96J1451
Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial 96J1451
CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 25, 128 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Pin; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1451
Product Name Circular Connector Receptacle Size 25, 128 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Connector - SALE-8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details