Amphenol Industrial Circular Connector Receptacle, Size 25, 11 Position, Wall; Product Range Amphenol Industrial CTVPS00RF-25-11P-LC

Description
CTV 11C 2#20 9#10 PIN WALL REC
Request a Quote Datasheet
Description
CTV 11C 2#20 9#10 PIN WALL REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVPS00RF-25-11P-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 11C 2#20 9#10 PIN WALL REC

CTV 11C 2#20 9#10 PIN WALL REC

Buy Now
Circular Connector Receptacle, Size 25, 11 Position, Wall; Product Range Amphenol Industrial - 96J1447 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 25, 11 Position, Wall; Product Range Amphenol Industrial
96J1447
Circular Connector Receptacle, Size 25, 11 Position, Wall; Product Range Amphenol Industrial 96J1447
CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 25, 11 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVPS00RF-25-11P-LC 96J1447
Product Name Circular Connector Receptacle, Size 25, 11 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5775 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Powerpole ® 75 and 180 Retaining Pins NOM.2 by 1 inch - 110G18 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers