Amphenol Industrial Connectors, Interconnects - Circular Connectors CTVPS00RF-17-35SA

Description
Win Source Part Number: 1036201-CTVPS00RF-17 -35SA Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 55 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Marine, Military Orientation: A Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 17-35 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Composite Shell Finish: Electroless Nickel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): D38999/20FE35SN-LC; TVP00RW-17-35P; D38999/20JE35SN-LC; D38999/20WE35SD; KJB7T17W35PN; KJB7T17W35SN; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: 3937-CTVPS00RF-17-35 SA,CTVPS00RF1735SA Base Product Number: CTVPS00RF Primary Material: Composite
Request a Quote Datasheet
Description
Win Source Part Number: 1036201-CTVPS00RF-17 -35SA Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 55 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Marine, Military Orientation: A Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 17-35 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Composite Shell Finish: Electroless Nickel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): D38999/20FE35SN-LC; TVP00RW-17-35P; D38999/20JE35SN-LC; D38999/20WE35SD; KJB7T17W35PN; KJB7T17W35SN; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: 3937-CTVPS00RF-17-35 SA,CTVPS00RF1735SA Base Product Number: CTVPS00RF Primary Material: Composite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - 1036201-CTVPS00RF-17-35SA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1036201-CTVPS00RF-17-35SA
Connectors, Interconnects - Circular Connectors 1036201-CTVPS00RF-17-35SA
Win Source Part Number: 1036201-CTVPS00RF-17 -35SA Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-DTL-38999 Series III, Tri-Start™ TV Number of Positions: 55 Color: Silver Connector Type: Receptacle, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Shielded Applications: Aviation, Marine, Military Orientation: A Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 17-35 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 200°C Shell Material: Composite Shell Finish: Electroless Nickel Insert Material: Thermoplastic Alternative Parts (Cross-Reference): D38999/20FE35SN-LC; TVP00RW-17-35P; D38999/20JE35SN-LC; D38999/20WE35SD; KJB7T17W35PN; KJB7T17W35SN; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Aerospace Operations Other Names: 3937-CTVPS00RF-17-35 SA,CTVPS00RF1735SA Base Product Number: CTVPS00RF Primary Material: Composite

Win Source Part Number: 1036201-CTVPS00RF-17-35SA
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-DTL-38999 Series III, Tri-Start™ TV
Number of Positions: 55
Color: Silver
Connector Type: Receptacle, Female Sockets
Termination: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Shielded
Applications: Aviation, Marine, Military
Orientation: A
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 17-35
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Composite
Shell Finish: Electroless Nickel
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): D38999/20FE35SN-LC; TVP00RW-17-35P; D38999/20JE35SN-LC; D38999/20WE35SD; KJB7T17W35PN; KJB7T17W35SN;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Aerospace Operations
Other Names: 3937-CTVPS00RF-17-35SA,CTVPS00RF1735SA
Base Product Number: CTVPS00RF
Primary Material: Composite

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-CTVPS00RF-17-35SA
Electronic Connector 436-CTVPS00RF-17-35SA
Conn Circular SKT 55 POS Crimp ST Wall Mount 55 Terminal 1 Port Product overview: CTVPS00RF-17-35SA from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-CTVPS00RF-17-35S A can be used for catalog matching and distributor lookup.

Conn Circular SKT 55 POS Crimp ST Wall Mount 55 Terminal 1 Port Product overview: CTVPS00RF-17-35SA from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-CTVPS00RF-17-35SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol CTVPS00RF-17-35SA - PEI-Genesis
Philadelphia, PA, United States
CTV 55C 55#22D SKT RECP

CTV 55C 55#22D SKT RECP

Buy Now
Ctv 55C 55#22D Skt Recp Rohs Compliant Amphenol Industrial - 76X1952 - Newark, An Avnet Company
Chicago, IL, United States
Ctv 55C 55#22D Skt Recp Rohs Compliant Amphenol Industrial
76X1952
Ctv 55C 55#22D Skt Recp Rohs Compliant Amphenol Industrial 76X1952
CTV 55C 55#22D SKT RECP ROHS COMPLIANT: YES

CTV 55C 55#22D SKT RECP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1036201-CTVPS00RF-17-35SA 436-CTVPS00RF-17-35SA Amphenol CTVPS00RF-17-35SA 76X1952
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector Ctv 55C 55#22D Skt Recp Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10203PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1105 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1672-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers