Amphenol Industrial Circular Connector, Receptacle, Size 9, 6 Position, Wall; Product Range Amphenol Industrial CTVP00RW-9-35SB-LC

Description
CTV 6C 6#22D SKT WALL RECP
Request a Quote Datasheet
Description
CTV 6C 6#22D SKT WALL RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CTVP00RW-9-35SB-LC - PEI-Genesis
Philadelphia, PA, United States
CTV 6C 6#22D SKT WALL RECP

CTV 6C 6#22D SKT WALL RECP

Buy Now
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Product Range Amphenol Industrial - 96J1611 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Product Range Amphenol Industrial
96J1611
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Product Range Amphenol Industrial 96J1611
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CTVP00RW-9-35SB-LC 96J1611
Product Name Circular Connector, Receptacle, Size 9, 6 Position, Wall; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-3231-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers