Amphenol Industrial MIL Spec Connector - MIL-DTL-38999 III CTV06RW-23-54PA

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
CTV06RW-23-54PA
MIL Spec Connector - MIL-DTL-38999 III CTV06RW-23-54PA
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol CTV06RW-23-54PA - PEI-Genesis
Philadelphia, PA, United States
CTV 53C 40#22D 9#16 4#12 PIN

CTV 53C 40#22D 9#16 4#12 PIN

Buy Now
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial - 96J1719 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial
96J1719
Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial 96J1719
CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 23, 53 POSITION, CABLE; Product Range:Tri-Start CTV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CTV06RW-23-54PA Amphenol CTV06RW-23-54PA 96J1719
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug Size 23, 53 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products