Amphenol Industrial Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial CS3106A36-79P

Description
CIRCULAR CONNECTOR PLUG SIZE 36, 20 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 36, 20 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial - 96J1387 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial
96J1387
Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial 96J1387
CIRCULAR CONNECTOR PLUG SIZE 36, 20 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 20 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J1387
Product Name Circular Connector Plug Size 36, 20 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products