Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I CS3106A16S-8P

Description
ER 5C 5#16S PIN PLUG
Request a Quote
Description
ER 5C 5#16S PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3106A16S-8P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S PIN PLUG

ER 5C 5#16S PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
CS3106A16S-8P
MIL Spec Connector - MIL-DTL 5015, I CS3106A16S-8P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial - 96J1351 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial
96J1351
Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial 96J1351
CIRCULAR CONNECTOR PLUG SIZE 16S, 5 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 5 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol CS3106A16S-8P CS3106A16S-8P 96J1351
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data