Amphenol Industrial Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial CS3101A36-79S-SR

Description
ER 20C 20#12 SKT PLUG LINE
Request a Quote
Description
ER 20C 20#12 SKT PLUG LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3101A36-79S-SR - PEI-Genesis
Philadelphia, PA, United States
ER 20C 20#12 SKT PLUG LINE

ER 20C 20#12 SKT PLUG LINE

Buy Now
Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial - 96H8719 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial
96H8719
Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial 96H8719
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 20 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 20 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:20Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3101A36-79S-SR 96H8719
Product Name Circular Connector Receptacle Size 36, 20 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - CKB.M19.GLLG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers