Amphenol Industrial Circular Connector Receptacle, Size 22, 3 Position, Cable; Product Range Amphenol Industrial CS3101A22-2P

Description
ER 3C 3#8 PIN RECP LINE
Request a Quote
Description
ER 3C 3#8 PIN RECP LINE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol CS3101A22-2P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#8 PIN RECP LINE

ER 3C 3#8 PIN RECP LINE

Buy Now
Circular Connector Receptacle, Size 22, 3 Position, Cable; Product Range Amphenol Industrial - 96J1278 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 3 Position, Cable; Product Range Amphenol Industrial
96J1278
Circular Connector Receptacle, Size 22, 3 Position, Cable; Product Range Amphenol Industrial 96J1278
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, CABLE; Product Range:CS Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol CS3101A22-2P 96J1278
Product Name Circular Connector Receptacle, Size 22, 3 Position, Cable; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details