CABLE ASSY VHDCI 68POS M-M 1M
Genuine 1m (3.3 feet) length Amphenol stackable VHDCI SCSI cable products allow 4 plug connectors to fit within a single EISA, ISA, or PCI slot. Our VHDCI SCSI cables are built and tested to the latest specifications and feature Amphenol designed EMI shielded nickel plated zinc diecast backshells for added durablity. Also known as SCSI-5, the 68-pin VHDCI interface is 100% compatible with LVD/SE signal sets and connects the latest generation of Ultra-320 SCSI RAID controllers, disk drives, storage arrays and host bus adapters with 320MB/s data-rates.
| DigiKey | Amphenol Cables on Demand | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-VHDCIMX200-001-ND | |
| Product Name | D-Shaped, Centronics Cables | Amphenol CS-VHDCIMX200-001 VHDCI SCSI (SCSI-5) LVD/SE Cable - .8mm 68-pin VHDCI SCSI Male to Male 1m |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) |
| Product Type | Patch; SCSI | |
| Cable Type | Twisted Pair |