Amphenol Corporation Amphenol CS-SATDRIVEX2-002 Serial ATA Extension Cable - SATA II Drive Extension Cable with Power (6.0 Gbps) 2m CS-SATDRIVEX2-002

Description
Buy 2m Amphenol CS-SATDRIVEX2-002 Cables Direct from the Factory at Cables on Demand. Amphenol SATA-II compliant Serial ATA drive extension cables support all SATA hard drives with data rates up to 6.0 Gigabits per second. An integrated Molex drive power connector allows you to easily extend your existing SATA drive's data and power connections. Featuring Amphenol Spectra-Strip SKEWCLEAR shielded parallel pair wire construction for improved drive performance and extreme resistance to interference. All Amphenol SATA cables are backwards compatible with SATA I/II drives operating at 1.5 Gbps and 3.0 Gbps. Amphenol brand SATA cables are used by major OEM's such as Microsoft's XBOX-360 platform for their field-proven quality and reliability. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Description
Buy 2m Amphenol CS-SATDRIVEX2-002 Cables Direct from the Factory at Cables on Demand. Amphenol SATA-II compliant Serial ATA drive extension cables support all SATA hard drives with data rates up to 6.0 Gigabits per second. An integrated Molex drive power connector allows you to easily extend your existing SATA drive's data and power connections. Featuring Amphenol Spectra-Strip SKEWCLEAR shielded parallel pair wire construction for improved drive performance and extreme resistance to interference. All Amphenol SATA cables are backwards compatible with SATA I/II drives operating at 1.5 Gbps and 3.0 Gbps. Amphenol brand SATA cables are used by major OEM's such as Microsoft's XBOX-360 platform for their field-proven quality and reliability. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-SATDRIVEX2-002 Serial ATA Extension Cable - SATA II Drive Extension Cable with Power (6.0 Gbps) 2m -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-SATDRIVEX2-002 Serial ATA Extension Cable - SATA II Drive Extension Cable with Power (6.0 Gbps) 2m
Amphenol CS-SATDRIVEX2-002 Serial ATA Extension Cable - SATA II Drive Extension Cable with Power (6.0 Gbps) 2m
Buy 2m Amphenol CS-SATDRIVEX2-002 Cables Direct from the Factory at Cables on Demand. Amphenol SATA-II compliant Serial ATA drive extension cables support all SATA hard drives with data rates up to 6.0 Gigabits per second. An integrated Molex drive power connector allows you to easily extend your existing SATA drive's data and power connections. Featuring Amphenol Spectra-Strip SKEWCLEAR shielded parallel pair wire construction for improved drive performance and extreme resistance to interference. All Amphenol SATA cables are backwards compatible with SATA I/II drives operating at 1.5 Gbps and 3.0 Gbps. Amphenol brand SATA cables are used by major OEM's such as Microsoft's XBOX-360 platform for their field-proven quality and reliability. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2m Amphenol CS-SATDRIVEX2-002 Cables Direct from the Factory at Cables on Demand. Amphenol SATA-II compliant Serial ATA drive extension cables support all SATA hard drives with data rates up to 6.0 Gigabits per second. An integrated Molex drive power connector allows you to easily extend your existing SATA drive's data and power connections. Featuring Amphenol Spectra-Strip SKEWCLEAR shielded parallel pair wire construction for improved drive performance and extreme resistance to interference. All Amphenol SATA cables are backwards compatible with SATA I/II drives operating at 1.5 Gbps and 3.0 Gbps. Amphenol brand SATA cables are used by major OEM's such as Microsoft's XBOX-360 platform for their field-proven quality and reliability. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol CS-SATDRIVEX2-002 Serial ATA Extension Cable - SATA II Drive Extension Cable with Power (6.0 Gbps) 2m
Product Type ATA / SATA; Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details