Amphenol Cables on Demand Amphenol CS-SASMINTOHD-001 1m (3.3') External 4x Mini-SAS to HD Mini-SAS Cable-4x Mini-SAS HD (SFF-8644) to 4x Mini-SAS 26-pin (SFF-8088) Passive Copper Cable [30 AWG]-6G SAS 2.1 / iPass+™ HD CS-SASMINTOHD-001

Description
Amphenol 1m (3.3 ft) External 4x Mini-SAS (SFF-8088) to HD Mini-SAS (SFF-8644) Cables function as a "Hybrid Cable"; thus permitting the installer to link up legacy Mini-SAS devices with the latest generation of Mini-SAS HD (High Density) hardware. Amphenol's exclusive Spectra-Strip SKEWCLEAR triple shielded parallel-pair wire guarantees sustained data-rates up to 6.0 Gbps per lane, reduced signal loss and improved cross-talk performance over competing wire technologies. This 4x HD Mini-SAS to Mini-SAS cable features a universal keyed SFF-8644 pull to release lanyard connector on one end and a universal keyed SFF-8088 pull-to-release lanyard connector on the other, each of which are fully intermateabie with ANY manufacturer's 4x iPass+™ HD (Mini-SAS HD) and 26-pin Mini-SAS receptacle ports. Due to Amphenol's technological lead on high-speed over copper, our HD Mini-SAS cable assemblies are thinner (i.e. 30 AWG) and more flexible than competing HD Mini-SAS products -- providing convenient routing options and improved airflow while exceeding the performance parameters of a thicker grade cable (i.e. 28 AWG). 1m (3.3') length. Also available in 2m (6.6') and 3m (9.8') lengths.
Request a Quote Datasheet
Description
Amphenol 1m (3.3 ft) External 4x Mini-SAS (SFF-8088) to HD Mini-SAS (SFF-8644) Cables function as a "Hybrid Cable"; thus permitting the installer to link up legacy Mini-SAS devices with the latest generation of Mini-SAS HD (High Density) hardware. Amphenol's exclusive Spectra-Strip SKEWCLEAR triple shielded parallel-pair wire guarantees sustained data-rates up to 6.0 Gbps per lane, reduced signal loss and improved cross-talk performance over competing wire technologies. This 4x HD Mini-SAS to Mini-SAS cable features a universal keyed SFF-8644 pull to release lanyard connector on one end and a universal keyed SFF-8088 pull-to-release lanyard connector on the other, each of which are fully intermateabie with ANY manufacturer's 4x iPass+™ HD (Mini-SAS HD) and 26-pin Mini-SAS receptacle ports. Due to Amphenol's technological lead on high-speed over copper, our HD Mini-SAS cable assemblies are thinner (i.e. 30 AWG) and more flexible than competing HD Mini-SAS products -- providing convenient routing options and improved airflow while exceeding the performance parameters of a thicker grade cable (i.e. 28 AWG). 1m (3.3') length. Also available in 2m (6.6') and 3m (9.8') lengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-SASMINTOHD-001 1m (3.3') External 4x Mini-SAS to HD Mini-SAS Cable-4x Mini-SAS HD (SFF-8644) to 4x Mini-SAS 26-pin (SFF-8088) Passive Copper Cable [30 AWG]-6G SAS 2.1 / iPass+™ HD -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-SASMINTOHD-001 1m (3.3') External 4x Mini-SAS to HD Mini-SAS Cable-4x Mini-SAS HD (SFF-8644) to 4x Mini-SAS 26-pin (SFF-8088) Passive Copper Cable [30 AWG]-6G SAS 2.1 / iPass+™ HD
Amphenol CS-SASMINTOHD-001 1m (3.3') External 4x Mini-SAS to HD Mini-SAS Cable-4x Mini-SAS HD (SFF-8644) to 4x Mini-SAS 26-pin (SFF-8088) Passive Copper Cable [30 AWG]-6G SAS 2.1 / iPass+™ HD
Amphenol 1m (3.3 ft) External 4x Mini-SAS (SFF-8088) to HD Mini-SAS (SFF-8644) Cables function as a "Hybrid Cable"; thus permitting the installer to link up legacy Mini-SAS devices with the latest generation of Mini-SAS HD (High Density) hardware. Amphenol's exclusive Spectra-Strip SKEWCLEAR triple shielded parallel-pair wire guarantees sustained data-rates up to 6.0 Gbps per lane, reduced signal loss and improved cross-talk performance over competing wire technologies. This 4x HD Mini-SAS to Mini-SAS cable features a universal keyed SFF-8644 pull to release lanyard connector on one end and a universal keyed SFF-8088 pull-to-release lanyard connector on the other, each of which are fully intermateabie with ANY manufacturer's 4x iPass+™ HD (Mini-SAS HD) and 26-pin Mini-SAS receptacle ports. Due to Amphenol's technological lead on high-speed over copper, our HD Mini-SAS cable assemblies are thinner (i.e. 30 AWG) and more flexible than competing HD Mini-SAS products -- providing convenient routing options and improved airflow while exceeding the performance parameters of a thicker grade cable (i.e. 28 AWG). 1m (3.3') length. Also available in 2m (6.6') and 3m (9.8') lengths.

Amphenol 1m (3.3 ft) External 4x Mini-SAS (SFF-8088) to HD Mini-SAS (SFF-8644) Cables function as a "Hybrid Cable"; thus permitting the installer to link up legacy Mini-SAS devices with the latest generation of Mini-SAS HD (High Density) hardware. Amphenol's exclusive Spectra-Strip SKEWCLEAR triple shielded parallel-pair wire guarantees sustained data-rates up to 6.0 Gbps per lane, reduced signal loss and improved cross-talk performance over competing wire technologies. This 4x HD Mini-SAS to Mini-SAS cable features a universal keyed SFF-8644 pull to release lanyard connector on one end and a universal keyed SFF-8088 pull-to-release lanyard connector on the other, each of which are fully intermateabie with ANY manufacturer's 4x iPass+™ HD (Mini-SAS HD) and 26-pin Mini-SAS receptacle ports. Due to Amphenol's technological lead on high-speed over copper, our HD Mini-SAS cable assemblies are thinner (i.e. 30 AWG) and more flexible than competing HD Mini-SAS products -- providing convenient routing options and improved airflow while exceeding the performance parameters of a thicker grade cable (i.e. 28 AWG). 1m (3.3') length. Also available in 2m (6.6') and 3m (9.8') lengths.

Buy Now
Pluggable Cables - 3272-CS-SASMINTOHD-001-ND - DigiKey
Thief River Falls, MN, United States
26, 36 Position miniSAS HD 4x, miniSAS 4x Plug to Plug 3.28' (1.00m) Black Shielded

26, 36 Position miniSAS HD 4x, miniSAS 4x Plug to Plug 3.28' (1.00m) Black Shielded

Buy Now Datasheet
Cable Assy, Mini Sas Plug-Hd Plug, 1M; Connector Type A Amphenol Cables On Demand - 37AJ8914 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini Sas Plug-Hd Plug, 1M; Connector Type A Amphenol Cables On Demand
37AJ8914
Cable Assy, Mini Sas Plug-Hd Plug, 1M; Connector Type A Amphenol Cables On Demand 37AJ8914
CABLE ASSY, MINI SAS PLUG-HD PLUG, 1M; Connector Type A:Mini SAS Plug; Connector Type B:Mini SAS HD Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:

CABLE ASSY, MINI SAS PLUG-HD PLUG, 1M; Connector Type A:Mini SAS Plug; Connector Type B:Mini SAS HD Plug; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-SASMINTOHD-001-ND 37AJ8914
Product Name Amphenol CS-SASMINTOHD-001 1m (3.3') External 4x Mini-SAS to HD Mini-SAS Cable-4x Mini-SAS HD (SFF-8644) to 4x Mini-SAS 26-pin (SFF-8088) Passive Copper Cable [30 AWG]-6G SAS 2.1 / iPass+™ HD Pluggable Cables Cable Assy, Mini Sas Plug-Hd Plug, 1M; Connector Type A Amphenol Cables On Demand
Product Type SAS Cable; Patch; SCSI SAS Cable
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Connector Type DIN / Mini-DIN Plug to Plug Mini SAS Plug
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details