Amphenol Cables on Demand Pluggable Cables CS-SASMINIHD2-005

Description
36 Position miniSAS HD 4x Plug to Plug 16.40' (5.00m) Black Shielded
Request a Quote Datasheet
Description
36 Position miniSAS HD 4x Plug to Plug 16.40' (5.00m) Black Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Cables - 3272-CS-SASMINIHD2-005-ND - DigiKey
Thief River Falls, MN, United States
36 Position miniSAS HD 4x Plug to Plug 16.40' (5.00m) Black Shielded

36 Position miniSAS HD 4x Plug to Plug 16.40' (5.00m) Black Shielded

Buy Now Datasheet
Cable Assy, Mini Sas Hd Plug-Plug, 5M; Connector Type A Amphenol Cables On Demand - 37AJ8913 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini Sas Hd Plug-Plug, 5M; Connector Type A Amphenol Cables On Demand
37AJ8913
Cable Assy, Mini Sas Hd Plug-Plug, 5M; Connector Type A Amphenol Cables On Demand 37AJ8913
CABLE ASSY, MINI SAS HD PLUG-PLUG, 5M; Connector Type A:Mini SAS HD Plug; Connector Type B:Mini SAS HD Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

CABLE ASSY, MINI SAS HD PLUG-PLUG, 5M; Connector Type A:Mini SAS HD Plug; Connector Type B:Mini SAS HD Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CS-SASMINIHD2-005-ND 37AJ8913
Product Name Pluggable Cables Cable Assy, Mini Sas Hd Plug-Plug, 5M; Connector Type A Amphenol Cables On Demand
Product Type SAS Cable
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Connector Type miniSAS HD 4x Mini SAS HD Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XR Mini-Hooks - 1010XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details