Amphenol Cables on Demand Amphenol CS-DSSMDB25MM-002.5 25-Pin (DB25) Standard Shielded D-Sub Cable - Male / Male 2.5ft CS-DSSMDB25MM-002.5

Description
Buy 2.5ft Amphenol CS-DSSMDB25MM-002.5 Cables Direct from the Factory at Cables on Demand. Amphenol 25-pin (DB25) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB25 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2.5ft Amphenol CS-DSSMDB25MM-002.5 Cables Direct from the Factory at Cables on Demand. Amphenol 25-pin (DB25) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB25 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSSMDB25MM-002.5 25-Pin (DB25) Standard Shielded D-Sub Cable - Male / Male 2.5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSSMDB25MM-002.5 25-Pin (DB25) Standard Shielded D-Sub Cable - Male / Male 2.5ft
Amphenol CS-DSSMDB25MM-002.5 25-Pin (DB25) Standard Shielded D-Sub Cable - Male / Male 2.5ft
Buy 2.5ft Amphenol CS-DSSMDB25MM-002.5 Cables Direct from the Factory at Cables on Demand. Amphenol 25-pin (DB25) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB25 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2.5ft Amphenol CS-DSSMDB25MM-002.5 Cables Direct from the Factory at Cables on Demand. Amphenol 25-pin (DB25) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB25 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSSMDB25MM-002.5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB25 Gray, Individual (Round) 2.50' (762.00mm) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB25 Gray, Individual (Round) 2.50' (762.00mm) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assy, 25P Db Plug-Plug, 2.5Ft; Connector Type A Amphenol Cables On Demand - 49AC6976 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 25P Db Plug-Plug, 2.5Ft; Connector Type A Amphenol Cables On Demand
49AC6976
Cable Assy, 25P Db Plug-Plug, 2.5Ft; Connector Type A Amphenol Cables On Demand 49AC6976
CABLE ASSY, 25P DB PLUG-PLUG, 2.5FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

CABLE ASSY, 25P DB PLUG-PLUG, 2.5FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Plug; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSSMDB25MM-002.5-ND 49AC6976
Product Name Amphenol CS-DSSMDB25MM-002.5 25-Pin (DB25) Standard Shielded D-Sub Cable - Male / Male 2.5ft D-Sub Cables Cable Assy, 25P Db Plug-Plug, 2.5Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details