Amphenol Cables on Demand Amphenol CS-DSSMDB25MF-050 25-Pin (DB25) Standard Shielded D-Sub Cable - Male / Female 50ft CS-DSSMDB25MF-050

Description
Buy 50ft Amphenol CS-DSSMDB25MF-050 Cables Direct from the Factory at Cables on Demand. Amphenol 25-pin (DB25) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB25 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 50ft Amphenol CS-DSSMDB25MF-050 Cables Direct from the Factory at Cables on Demand. Amphenol 25-pin (DB25) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB25 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSSMDB25MF-050 25-Pin (DB25) Standard Shielded D-Sub Cable - Male / Female 50ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSSMDB25MF-050 25-Pin (DB25) Standard Shielded D-Sub Cable - Male / Female 50ft
Amphenol CS-DSSMDB25MF-050 25-Pin (DB25) Standard Shielded D-Sub Cable - Male / Female 50ft
Buy 50ft Amphenol CS-DSSMDB25MF-050 Cables Direct from the Factory at Cables on Demand. Amphenol 25-pin (DB25) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB25 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 50ft Amphenol CS-DSSMDB25MF-050 Cables Direct from the Factory at Cables on Demand. Amphenol 25-pin (DB25) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB25 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSSMDB25MF-050-ND - DigiKey
Thief River Falls, MN, United States
STD 25 PIN D-SUB, MOLDED M/F, 50

STD 25 PIN D-SUB, MOLDED M/F, 50

Buy Now Datasheet
Std 25 Pin D-Sub, Molded M/f, 50Ft Amphenol Cables On Demand - 49AC6975 - Newark, An Avnet Company
Chicago, IL, United States
Std 25 Pin D-Sub, Molded M/f, 50Ft Amphenol Cables On Demand
49AC6975
Std 25 Pin D-Sub, Molded M/f, 50Ft Amphenol Cables On Demand 49AC6975
STD 25 PIN D-SUB, MOLDED M/F, 50FT

STD 25 PIN D-SUB, MOLDED M/F, 50FT

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSSMDB25MF-050-ND 49AC6975
Product Name Amphenol CS-DSSMDB25MF-050 25-Pin (DB25) Standard Shielded D-Sub Cable - Male / Female 50ft D-Sub Cables Std 25 Pin D-Sub, Molded M/f, 50Ft Amphenol Cables On Demand
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details