Amphenol Cables on Demand Amphenol CS-DSSMDB15MM-010 15-Pin (DB15) Standard Shielded D-Sub Cable - Male / Male 10ft CS-DSSMDB15MM-010

Description
Buy 10ft Amphenol CS-DSSMDB15MM-010 Cables Direct from the Factory at Cables on Demand. Amphenol 15-pin (DB15) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB15 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 10ft Amphenol CS-DSSMDB15MM-010 Cables Direct from the Factory at Cables on Demand. Amphenol 15-pin (DB15) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB15 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSSMDB15MM-010 15-Pin (DB15) Standard Shielded D-Sub Cable - Male / Male 10ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSSMDB15MM-010 15-Pin (DB15) Standard Shielded D-Sub Cable - Male / Male 10ft
Amphenol CS-DSSMDB15MM-010 15-Pin (DB15) Standard Shielded D-Sub Cable - Male / Male 10ft
Buy 10ft Amphenol CS-DSSMDB15MM-010 Cables Direct from the Factory at Cables on Demand. Amphenol 15-pin (DB15) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB15 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10ft Amphenol CS-DSSMDB15MM-010 Cables Direct from the Factory at Cables on Demand. Amphenol 15-pin (DB15) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB15 male d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSSMDB15MM-010-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY DB15 15POS SHLD

CABLE ASSY DB15 15POS SHLD

Buy Now Datasheet
Std 15Pin D-Sub Male/male, 10 (Not For Vga) Amphenol Cables On Demand - 49AC6968 - Newark, An Avnet Company
Chicago, IL, United States
Std 15Pin D-Sub Male/male, 10 (Not For Vga) Amphenol Cables On Demand
49AC6968
Std 15Pin D-Sub Male/male, 10 (Not For Vga) Amphenol Cables On Demand 49AC6968
STD 15PIN D-SUB - MALE/MALE, 10 (NOT FOR VGA)

STD 15PIN D-SUB - MALE/MALE, 10 (NOT FOR VGA)

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSSMDB15MM-010-ND 49AC6968
Product Name Amphenol CS-DSSMDB15MM-010 15-Pin (DB15) Standard Shielded D-Sub Cable - Male / Male 10ft D-Sub Cables Std 15Pin D-Sub Male/male, 10 (Not For Vga) Amphenol Cables On Demand
Product Type Patch VGA Cable
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
USB Cables - Q1243-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details