Amphenol Cables on Demand Amphenol CS-DSSMDB15MF-050 15-Pin (DB15) Standard Shielded D-Sub Cable - Male / Female 50ft CS-DSSMDB15MF-050

Description
Buy 50ft Amphenol CS-DSSMDB15MF-050 Cables Direct from the Factory at Cables on Demand. Amphenol 15-pin (DB15) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB15 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 50ft Amphenol CS-DSSMDB15MF-050 Cables Direct from the Factory at Cables on Demand. Amphenol 15-pin (DB15) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB15 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSSMDB15MF-050 15-Pin (DB15) Standard Shielded D-Sub Cable - Male / Female 50ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSSMDB15MF-050 15-Pin (DB15) Standard Shielded D-Sub Cable - Male / Female 50ft
Amphenol CS-DSSMDB15MF-050 15-Pin (DB15) Standard Shielded D-Sub Cable - Male / Female 50ft
Buy 50ft Amphenol CS-DSSMDB15MF-050 Cables Direct from the Factory at Cables on Demand. Amphenol 15-pin (DB15) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB15 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 50ft Amphenol CS-DSSMDB15MF-050 Cables Direct from the Factory at Cables on Demand. Amphenol 15-pin (DB15) Standard D-sub cables are offered in a fully molded and shielded package at an affordable price; perfect for the home or office. Flexible low-profile cable design features 26 AWG data-grade wire, pre-terminated to DB15 male and female d-sub connectors. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSSMDB15MF-050-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB15 Gray, Individual (Round) 50.00' (15.24m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB15 Gray, Individual (Round) 50.00' (15.24m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Std 15Pin D-Sub Male/female, 50 (Not For Vga) Amphenol Cables On Demand - 49AC6965 - Newark, An Avnet Company
Chicago, IL, United States
Std 15Pin D-Sub Male/female, 50 (Not For Vga) Amphenol Cables On Demand
49AC6965
Std 15Pin D-Sub Male/female, 50 (Not For Vga) Amphenol Cables On Demand 49AC6965
STD 15PIN D-SUB - MALE/FEMALE, 50 (NOT FOR VGA)

STD 15PIN D-SUB - MALE/FEMALE, 50 (NOT FOR VGA)

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSSMDB15MF-050-ND 49AC6965
Product Name Amphenol CS-DSSMDB15MF-050 15-Pin (DB15) Standard Shielded D-Sub Cable - Male / Female 50ft D-Sub Cables Std 15Pin D-Sub Male/female, 50 (Not For Vga) Amphenol Cables On Demand
Product Type Patch VGA Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details