Amphenol Cables on Demand Amphenol CS-DSPMHD15MF-010 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Female 10ft CS-DSPMHD15MF-010

Description
Buy 10ft Amphenol CS-DSPMHD15MF-010 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Female Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male and HD15 female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 10ft Amphenol CS-DSPMHD15MF-010 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Female Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male and HD15 female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSPMHD15MF-010 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Female 10ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSPMHD15MF-010 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Female 10ft
Amphenol CS-DSPMHD15MF-010 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Female 10ft
Buy 10ft Amphenol CS-DSPMHD15MF-010 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Female Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male and HD15 female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10ft Amphenol CS-DSPMHD15MF-010 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Premium Male/Female Double Shielded High Density D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium HD D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated HD15 male and HD15 female d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 15-pin HD15 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSPMHD15MF-010-ND - DigiKey
Thief River Falls, MN, United States
CABLE, HD15M/F DBL SHLD 10' (NOT

CABLE, HD15M/F DBL SHLD 10' (NOT

Buy Now Datasheet
Cable, Hd15M/f Dbl Shld 10 (Not For Vga) Amphenol Cables On Demand - 49AC6955 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hd15M/f Dbl Shld 10 (Not For Vga) Amphenol Cables On Demand
49AC6955
Cable, Hd15M/f Dbl Shld 10 (Not For Vga) Amphenol Cables On Demand 49AC6955
CABLE, HD15M/F DBL SHLD 10 (NOT FOR VGA)

CABLE, HD15M/F DBL SHLD 10 (NOT FOR VGA)

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSPMHD15MF-010-ND 49AC6955
Product Name Amphenol CS-DSPMHD15MF-010 15-Pin (HD15) Premium HD D-Sub Cable - Double Shielded + EMI Cage - Male / Female 10ft D-Sub Cables Cable, Hd15M/f Dbl Shld 10 (Not For Vga) Amphenol Cables On Demand
Application Medical
Product Type Patch; Serial VGA Cable
Cable Shielding Braid
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6869A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type cutoff,Two conductor twisted pair,Teflon™ jacket,white and red,high shock
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details