Amphenol Cables on Demand Amphenol CS-DSPMDB25MM-025 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 25ft CS-DSPMDB25MM-025

Description
Buy 25ft Amphenol CS-DSPMDB25MM-025 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 25ft Amphenol CS-DSPMDB25MM-025 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSPMDB25MM-025 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 25ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSPMDB25MM-025 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 25ft
Amphenol CS-DSPMDB25MM-025 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 25ft
Buy 25ft Amphenol CS-DSPMDB25MM-025 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 25ft Amphenol CS-DSPMDB25MM-025 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSPMDB25MM-025-ND - DigiKey
Thief River Falls, MN, United States
CABLE, DB25M/M DBL SHLD 25'

CABLE, DB25M/M DBL SHLD 25'

Buy Now Datasheet
Cable, Db25M/m Dbl Shld 25 Amphenol Cables On Demand - 49AC6942 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db25M/m Dbl Shld 25 Amphenol Cables On Demand
49AC6942
Cable, Db25M/m Dbl Shld 25 Amphenol Cables On Demand 49AC6942
CABLE, DB25M/M DBL SHLD 25

CABLE, DB25M/M DBL SHLD 25

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSPMDB25MM-025-ND 49AC6942
Product Name Amphenol CS-DSPMDB25MM-025 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 25ft D-Sub Cables Cable, Db25M/m Dbl Shld 25 Amphenol Cables On Demand
Application Medical
Product Type Patch; Serial
Cable Shielding Braid
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NA810 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details