Amphenol Cables on Demand Amphenol CS-DSPMDB25MM-010 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 10ft CS-DSPMDB25MM-010

Description
Buy 10ft Amphenol CS-DSPMDB25MM-010 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 10ft Amphenol CS-DSPMDB25MM-010 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSPMDB25MM-010 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 10ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSPMDB25MM-010 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 10ft
Amphenol CS-DSPMDB25MM-010 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 10ft
Buy 10ft Amphenol CS-DSPMDB25MM-010 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10ft Amphenol CS-DSPMDB25MM-010 Cables Direct from the Factory at Cables on Demand. 25-pin (DB25) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB25 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 25-pin DB25 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSPMDB25MM-010-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB25 Gray, Individual (Round) 10.00' (3.05m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB25 Gray, Individual (Round) 10.00' (3.05m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Cable, Db25M/m Dbl Shld 10 Amphenol Cables On Demand - 49AC6941 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db25M/m Dbl Shld 10 Amphenol Cables On Demand
49AC6941
Cable, Db25M/m Dbl Shld 10 Amphenol Cables On Demand 49AC6941
CABLE, DB25M/M DBL SHLD 10

CABLE, DB25M/M DBL SHLD 10

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSPMDB25MM-010-ND 49AC6941
Product Name Amphenol CS-DSPMDB25MM-010 25-Pin (DB25) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 10ft D-Sub Cables Cable, Db25M/m Dbl Shld 10 Amphenol Cables On Demand
Application Medical
Product Type Patch; Serial
Cable Shielding Braid
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-047 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023430 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details