Amphenol Cables on Demand Amphenol CS-DSPMDB09MM-025 9-Pin (DB9) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 25ft CS-DSPMDB09MM-025

Description
Buy 25ft Amphenol CS-DSPMDB09MM-025 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 25ft Amphenol CS-DSPMDB09MM-025 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSPMDB09MM-025 9-Pin (DB9) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 25ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSPMDB09MM-025 9-Pin (DB9) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 25ft
Amphenol CS-DSPMDB09MM-025 9-Pin (DB9) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 25ft
Buy 25ft Amphenol CS-DSPMDB09MM-025 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 25ft Amphenol CS-DSPMDB09MM-025 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Premium Male/Male Double Shielded D-Sub Cables by Amphenol offer extreme resilience in installations subjected to high EMI/RFI interference such as medical, industrial, military, avionics, and broadcast facilities. Each fully assembled Premium D-Sub Cable integrates aluminum mylar + 95% aluminum braid shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Additional ruggedness and shell-to-shell continuity is achieved by encasing each connector in a stainless steel EMI cage. Perfect for RS232 serial data transfer, prototype, automation, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSPMDB09MM-025-ND - DigiKey
Thief River Falls, MN, United States
CABLE, DB9M/M DBL SHLD 25'

CABLE, DB9M/M DBL SHLD 25'

Buy Now Datasheet
Cable, Db9M/m Dbl Shld 25 Amphenol Cables On Demand - 49AC6932 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db9M/m Dbl Shld 25 Amphenol Cables On Demand
49AC6932
Cable, Db9M/m Dbl Shld 25 Amphenol Cables On Demand 49AC6932
CABLE, DB9M/M DBL SHLD 25

CABLE, DB9M/M DBL SHLD 25

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSPMDB09MM-025-ND 49AC6932
Product Name Amphenol CS-DSPMDB09MM-025 9-Pin (DB9) Premium D-Sub Cable - Double Shielded + EMI Cage - Male / Male 25ft D-Sub Cables Cable, Db9M/m Dbl Shld 25 Amphenol Cables On Demand
Application Medical
Product Type Patch; Serial
Cable Shielding Braid
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2132-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - MqT4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -58.33 to 250 C (-73 to 482 F)
View Details
System cable - 706-3033/203-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers