Amphenol Cables on Demand Amphenol CS-DSNULW29MF-025 DB9 Male to DB9 Female Null Modem Cable - Double Shielded - Full Handshaking 25ft CS-DSNULW29MF-025

Description
Buy 25ft Amphenol CS-DSNULW29MF-025 Cables Direct from the Factory at Cables on Demand. DB9 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring with hardware flow control support for serial data transfer applications. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 male and DB9 female d-sub connectors. 9-conductor RS232C full handshaking compliant design is ideal for DTE-DTE or DCE-DCE null modem applications such as PC to PC data transfer. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 25ft Amphenol CS-DSNULW29MF-025 Cables Direct from the Factory at Cables on Demand. DB9 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring with hardware flow control support for serial data transfer applications. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 male and DB9 female d-sub connectors. 9-conductor RS232C full handshaking compliant design is ideal for DTE-DTE or DCE-DCE null modem applications such as PC to PC data transfer. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSNULW29MF-025 DB9 Male to DB9 Female Null Modem Cable - Double Shielded - Full Handshaking 25ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSNULW29MF-025 DB9 Male to DB9 Female Null Modem Cable - Double Shielded - Full Handshaking 25ft
Amphenol CS-DSNULW29MF-025 DB9 Male to DB9 Female Null Modem Cable - Double Shielded - Full Handshaking 25ft
Buy 25ft Amphenol CS-DSNULW29MF-025 Cables Direct from the Factory at Cables on Demand. DB9 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring with hardware flow control support for serial data transfer applications. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 male and DB9 female d-sub connectors. 9-conductor RS232C full handshaking compliant design is ideal for DTE-DTE or DCE-DCE null modem applications such as PC to PC data transfer. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 25ft Amphenol CS-DSNULW29MF-025 Cables Direct from the Factory at Cables on Demand. DB9 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring with hardware flow control support for serial data transfer applications. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 male and DB9 female d-sub connectors. 9-conductor RS232C full handshaking compliant design is ideal for DTE-DTE or DCE-DCE null modem applications such as PC to PC data transfer. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSNULW29MF-025-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB09 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 25.00' (7.62m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assy, Db 9P Plug-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand - 77AH4305 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Db 9P Plug-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand
77AH4305
Cable Assy, Db 9P Plug-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand 77AH4305
CABLE ASSY, DB 9P PLUG-RCPT, 25FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:

CABLE ASSY, DB 9P PLUG-RCPT, 25FT; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:25ft; Cable Length - Metric:7.62m; Jacket Color:Grey; Product Range:

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSNULW29MF-025-ND 77AH4305
Product Name Amphenol CS-DSNULW29MF-025 DB9 Male to DB9 Female Null Modem Cable - Double Shielded - Full Handshaking 25ft D-Sub Cables Cable Assy, Db 9P Plug-Rcpt, 25Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm) 25 ft (76.2 dm)
Connector Type DB9; DIN / Mini-DIN Receptacle, Female Sockets D Sub 9 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details