Buy 5ft Amphenol CS-DSNULW19MF-005 Cables Direct from the Factory at Cables on Demand. DB9 Male to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 male and DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
CABLE ASSY DB9 9POS SHLD 5.00'
CABLE, DB9M/F NULL MDM 5
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 3272-CS-DSNULW19MF-005-ND | 49AC6920 | |
| Product Name | Amphenol CS-DSNULW19MF-005 DB9 Male to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 5ft | D-Sub Cables | Cable, Db9M/f Null Mdm 5 Amphenol Cables On Demand |
| Product Type | Patch; Serial | ||
| Cable Shielding | Foil | ||
| Cable Length | 5 ft (15.24 dm) | 5 ft (15.24 dm) | |
| Connector Type | DB9; DIN / Mini-DIN | Receptacle, Female Sockets |