Amphenol Cables on Demand Amphenol CS-DSNULW19FF-025 DB9 Female to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 25ft CS-DSNULW19FF-025

Description
Buy 25ft Amphenol CS-DSNULW19FF-025 Cables Direct from the Factory at Cables on Demand. DB9 Female to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 25ft Amphenol CS-DSNULW19FF-025 Cables Direct from the Factory at Cables on Demand. DB9 Female to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSNULW19FF-025 DB9 Female to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 25ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSNULW19FF-025 DB9 Female to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 25ft
Amphenol CS-DSNULW19FF-025 DB9 Female to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 25ft
Buy 25ft Amphenol CS-DSNULW19FF-025 Cables Direct from the Factory at Cables on Demand. DB9 Female to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 25ft Amphenol CS-DSNULW19FF-025 Cables Direct from the Factory at Cables on Demand. DB9 Female to DB9 Female Null Modem Cables by Amphenol feature crossed wiring for serial data transfer applications not requiring hardware flow control. Our fully assembled null modem cable integrates dual layer copper shielded 26 AWG data-grade wire with pre-terminated DB9 female d-sub connectors. 9-conductor RS232C compliant design is ideal for the most basic DTE-DTE or DCE-DCE null modem applications where only pins 2-3 and 3-2 are crossed. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSNULW19FF-025-ND - DigiKey
Thief River Falls, MN, United States
CABLE, DB9F/F NULL MDM 25'

CABLE, DB9F/F NULL MDM 25'

Buy Now Datasheet
Cable, Db9F/f Null Mdm 25 Amphenol Cables On Demand - 23AH4464 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db9F/f Null Mdm 25 Amphenol Cables On Demand
23AH4464
Cable, Db9F/f Null Mdm 25 Amphenol Cables On Demand 23AH4464
CABLE, DB9F/F NULL MDM 25

CABLE, DB9F/F NULL MDM 25

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSNULW19FF-025-ND 23AH4464
Product Name Amphenol CS-DSNULW19FF-025 DB9 Female to DB9 Female Null Modem Cable - Double Shielded - No Handshaking 25ft D-Sub Cables Cable, Db9F/f Null Mdm 25 Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm)
Connector Type DB9; DIN / Mini-DIN Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details