Amphenol Cables on Demand Amphenol CS-DSDMDB50MM-005 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Male 5ft CS-DSDMDB50MM-005

Description
Buy 5ft Amphenol CS-DSDMDB50MM-005 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSDMDB50MM-005 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB50MM-005 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Male 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB50MM-005 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Male 5ft
Amphenol CS-DSDMDB50MM-005 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Male 5ft
Buy 5ft Amphenol CS-DSDMDB50MM-005 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSDMDB50MM-005 Cables Direct from the Factory at Cables on Demand. 50-pin (DB50) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB50 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 50-pin DB50 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB50MM-005-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB50 Gray, Individual (Round) 5.00' (1.52m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly DB50 Gray, Individual (Round) 5.00' (1.52m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Comp Cable, D Sub 50P Plug-Plug, 5Ft; Connector Type A Amphenol Cables On Demand - 49AC6900 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, D Sub 50P Plug-Plug, 5Ft; Connector Type A Amphenol Cables On Demand
49AC6900
Comp Cable, D Sub 50P Plug-Plug, 5Ft; Connector Type A Amphenol Cables On Demand 49AC6900
COMP CABLE, D SUB 50P PLUG-PLUG, 5FT; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, D SUB 50P PLUG-PLUG, 5FT; Connector Type A:D Sub 50 Position Plug; Connector Type B:D Sub 50 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB50MM-005-ND 49AC6900
Product Name Amphenol CS-DSDMDB50MM-005 50-Pin (DB50) Deluxe D-Sub Cable - Copper Shielded - Male / Male 5ft D-Sub Cables Comp Cable, D Sub 50P Plug-Plug, 5Ft; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.99 ft (15.2 dm)
Connector Type DB50; DIN / Mini-DIN DB50; Plug, Male Pins D Sub 50 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
RF Cables And RF Cable Assemblies - RG214S - kTB Solutions
Specs
Application RF
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 82.02 ft (250 dm)
View Details