Amphenol Cables on Demand Amphenol CS-DSDMDB37MF-005 37-Pin (DB37) Deluxe D-Sub Cable - Copper Shielded - Male / Female 5ft CS-DSDMDB37MF-005

Description
Buy 5ft Amphenol CS-DSDMDB37MF-005 Cables Direct from the Factory at Cables on Demand. 37-pin (DB37) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB37 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 37-pin DB37 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSDMDB37MF-005 Cables Direct from the Factory at Cables on Demand. 37-pin (DB37) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB37 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 37-pin DB37 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB37MF-005 37-Pin (DB37) Deluxe D-Sub Cable - Copper Shielded - Male / Female 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB37MF-005 37-Pin (DB37) Deluxe D-Sub Cable - Copper Shielded - Male / Female 5ft
Amphenol CS-DSDMDB37MF-005 37-Pin (DB37) Deluxe D-Sub Cable - Copper Shielded - Male / Female 5ft
Buy 5ft Amphenol CS-DSDMDB37MF-005 Cables Direct from the Factory at Cables on Demand. 37-pin (DB37) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB37 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 37-pin DB37 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSDMDB37MF-005 Cables Direct from the Factory at Cables on Demand. 37-pin (DB37) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB37 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 37-pin DB37 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB37MF-005-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB37 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB37 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Comp Cable, D Sub 37P Plug-Rcpt, 5Ft; Connector Type A Amphenol Cables On Demand - 49AC6883 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, D Sub 37P Plug-Rcpt, 5Ft; Connector Type A Amphenol Cables On Demand
49AC6883
Comp Cable, D Sub 37P Plug-Rcpt, 5Ft; Connector Type A Amphenol Cables On Demand 49AC6883
COMP CABLE, D SUB 37P PLUG-RCPT, 5FT; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, D SUB 37P PLUG-RCPT, 5FT; Connector Type A:D Sub 37 Position Plug; Connector Type B:D Sub 37 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - D-Sub Cables - CS-DSDMDB37MF-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDMDB37MF-005
Cable Assemblies - D-Sub Cables CS-DSDMDB37MF-005
CABLE ASSY DB37 SHLD GRAY 1.52M

CABLE ASSY DB37 SHLD GRAY 1.52M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB37MF-005-ND 49AC6883 CS-DSDMDB37MF-005
Product Name Amphenol CS-DSDMDB37MF-005 37-Pin (DB37) Deluxe D-Sub Cable - Copper Shielded - Male / Female 5ft D-Sub Cables Comp Cable, D Sub 37P Plug-Rcpt, 5Ft; Connector Type A Amphenol Cables On Demand Cable Assemblies - D-Sub Cables
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.99 ft (15.2 dm) 5 ft (15.24 dm)
Connector Type DB37; DIN / Mini-DIN DB37; Receptacle, Female Sockets D Sub 37 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Female DIL 26 AWG Cable Assembly, 920mm, single-end, for Latches - G125-FC11605L0-0920L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 2M Length - 3021057-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details