Amphenol Cables on Demand Amphenol CS-DSDMDB37MF-002.5 37-Pin (DB37) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft CS-DSDMDB37MF-002.5

Description
Buy 2.5ft Amphenol CS-DSDMDB37MF-002.5 Cables Direct from the Factory at Cables on Demand. 37-pin (DB37) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB37 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 37-pin DB37 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2.5ft Amphenol CS-DSDMDB37MF-002.5 Cables Direct from the Factory at Cables on Demand. 37-pin (DB37) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB37 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 37-pin DB37 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB37MF-002.5 37-Pin (DB37) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB37MF-002.5 37-Pin (DB37) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft
Amphenol CS-DSDMDB37MF-002.5 37-Pin (DB37) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft
Buy 2.5ft Amphenol CS-DSDMDB37MF-002.5 Cables Direct from the Factory at Cables on Demand. 37-pin (DB37) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB37 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 37-pin DB37 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2.5ft Amphenol CS-DSDMDB37MF-002.5 Cables Direct from the Factory at Cables on Demand. 37-pin (DB37) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB37 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 37-pin DB37 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDMDB37MF-002.5-ND - DigiKey
Thief River Falls, MN, United States
CABLE, DB37M/F MOLDED 2.5'

CABLE, DB37M/F MOLDED 2.5'

Buy Now Datasheet
Cable, Db37M/f Molded 2.5 Amphenol Cables On Demand - 49AC6882 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Db37M/f Molded 2.5 Amphenol Cables On Demand
49AC6882
Cable, Db37M/f Molded 2.5 Amphenol Cables On Demand 49AC6882
CABLE, DB37M/F MOLDED 2.5

CABLE, DB37M/F MOLDED 2.5

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB37MF-002.5-ND 49AC6882
Product Name Amphenol CS-DSDMDB37MF-002.5 37-Pin (DB37) Deluxe D-Sub Cable - Copper Shielded - Male / Female 2.5ft D-Sub Cables Cable, Db37M/f Molded 2.5 Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm)
Connector Type DB37; DIN / Mini-DIN DB37; Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBA-M8G4-U-5-N-LE4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB 3.0 A Male to USB 3.0 B Male, Black color, 30/30/24AWG, 2M Length - 3023015-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers