Amphenol Cables on Demand Amphenol CS-DSDMDB15MF-015 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 15ft CS-DSDMDB15MF-015

Description
Buy 15ft Amphenol CS-DSDMDB15MF-015 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 15ft Amphenol CS-DSDMDB15MF-015 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB15MF-015 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 15ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB15MF-015 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 15ft
Amphenol CS-DSDMDB15MF-015 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 15ft
Buy 15ft Amphenol CS-DSDMDB15MF-015 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 15ft Amphenol CS-DSDMDB15MF-015 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDMDB15MF-015-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB15 Gray, Individual (Round) 15.00' (4.57m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB15 Gray, Individual (Round) 15.00' (4.57m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable for Computer Nework Etc… - 86546256 - Radwell International
Willingboro, NJ, United States
Cable for Computer Nework Etc…
86546256
Cable for Computer Nework Etc… 86546256
COMPUTER CABLE, D SUB 15 PLUG/RCPT, 15 , CONNECTOR TYPE A:D SUB 15 POSITION PLUG, CONNECTOR TYPE B:D SUB 15 POSITION RECEPTACLE, CABLE LENGTH - IMPERIAL:15FT, CABLE LENGTH - METRIC:4.57M, JACKET COLOR:GREY, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COMPUTER CABLE, D SUB 15 PLUG/RCPT, 15 , CONNECTOR TYPE A:D SUB 15 POSITION PLUG, CONNECTOR TYPE B:D SUB 15 POSITION RECEPTACLE, CABLE LENGTH - IMPERIAL:15FT, CABLE LENGTH - METRIC:4.57M, JACKET COLOR:GREY, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cable Assemblies - D-Sub Cables - CS-DSDMDB15MF-015 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDMDB15MF-015
Cable Assemblies - D-Sub Cables CS-DSDMDB15MF-015
CABLE ASSY DB15 SHLD GRAY 4.57M

CABLE ASSY DB15 SHLD GRAY 4.57M

Supplier's Site
Computer Cable, D Sub 15 Plug/rcpt, 15 ; Connector Type A Amphenol Cables On Demand - 77Y9520 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, D Sub 15 Plug/rcpt, 15 ; Connector Type A Amphenol Cables On Demand
77Y9520
Computer Cable, D Sub 15 Plug/rcpt, 15 ; Connector Type A Amphenol Cables On Demand 77Y9520
COMPUTER CABLE, D SUB 15 PLUG/RCPT, 15 ; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, D SUB 15 PLUG/RCPT, 15 ; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDMDB15MF-015-ND 86546256 CS-DSDMDB15MF-015 77Y9520
Product Name Amphenol CS-DSDMDB15MF-015 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 15ft D-Sub Cables Cable for Computer Nework Etc… Cable Assemblies - D-Sub Cables Computer Cable, D Sub 15 Plug/rcpt, 15 ; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 15 ft (45.72 dm) 15 ft (45.72 dm) 15 ft (45.72 dm) 14.99 ft (45.7 dm)
Connector Type DB15; DIN / Mini-DIN DB15; Receptacle, Female Sockets D Sub 15 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 15M Rohs Compliant Sensata/bei Sensors - 75AJ3571 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details