Amphenol Cables on Demand Amphenol CS-DSDMDB15MF-010 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft CS-DSDMDB15MF-010

Description
Buy 10ft Amphenol CS-DSDMDB15MF-010 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 10ft Amphenol CS-DSDMDB15MF-010 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB15MF-010 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB15MF-010 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft
Amphenol CS-DSDMDB15MF-010 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft
Buy 10ft Amphenol CS-DSDMDB15MF-010 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10ft Amphenol CS-DSDMDB15MF-010 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDMDB15MF-010-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB15 Gray, Individual (Round) 10.00' (3.05m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB15 Gray, Individual (Round) 10.00' (3.05m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - CS-DSDMDB15MF-010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDMDB15MF-010
Cable Assemblies - D-Sub Cables CS-DSDMDB15MF-010
CABLE ASSY DB15 SHLD GRAY 3.05M

CABLE ASSY DB15 SHLD GRAY 3.05M

Supplier's Site
Computer Cable, D Sub 15 Plug/rcpt, 10 ; Connector Type A Amphenol Cables On Demand - 77Y9519 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, D Sub 15 Plug/rcpt, 10 ; Connector Type A Amphenol Cables On Demand
77Y9519
Computer Cable, D Sub 15 Plug/rcpt, 10 ; Connector Type A Amphenol Cables On Demand 77Y9519
COMPUTER CABLE, D SUB 15 PLUG/RCPT, 10 ; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, D SUB 15 PLUG/RCPT, 10 ; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDMDB15MF-010-ND CS-DSDMDB15MF-010 77Y9519
Product Name Amphenol CS-DSDMDB15MF-010 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Male / Female 10ft D-Sub Cables Cable Assemblies - D-Sub Cables Computer Cable, D Sub 15 Plug/rcpt, 10 ; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Connector Type DB15; DIN / Mini-DIN DB15; Receptacle, Female Sockets D Sub 15 Position Plug
Unlock Full Specs
to access all available technical data