Amphenol Cables on Demand Amphenol CS-DSDMDB15FF-005 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Female / Female 5ft CS-DSDMDB15FF-005

Description
Buy 5ft Amphenol CS-DSDMDB15FF-005 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Female/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSDMDB15FF-005 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Female/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB15FF-005 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Female / Female 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB15FF-005 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Female / Female 5ft
Amphenol CS-DSDMDB15FF-005 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Female / Female 5ft
Buy 5ft Amphenol CS-DSDMDB15FF-005 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Female/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSDMDB15FF-005 Cables Direct from the Factory at Cables on Demand. 15-pin (DB15) Copper Shielded High Density Female/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB15 female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin DB15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDMDB15FF-005-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB15 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

D-Sub Cable Assembly DB15 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Receptacle, Female Sockets Shielded

Buy Now Datasheet
Computer Cable, D Sub 15 Rcpt/rcpt, 5 ; Connector Type A Amphenol Cables On Demand - 77Y9516 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, D Sub 15 Rcpt/rcpt, 5 ; Connector Type A Amphenol Cables On Demand
77Y9516
Computer Cable, D Sub 15 Rcpt/rcpt, 5 ; Connector Type A Amphenol Cables On Demand 77Y9516
COMPUTER CABLE, D SUB 15 RCPT/RCPT, 5 ; Connector Type A:D Sub 15 Position Receptacle; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, D SUB 15 RCPT/RCPT, 5 ; Connector Type A:D Sub 15 Position Receptacle; Connector Type B:D Sub 15 Position Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - D-Sub Cables - CS-DSDMDB15FF-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDMDB15FF-005
Cable Assemblies - D-Sub Cables CS-DSDMDB15FF-005
CABLE ASSY DB15 SHLD GRAY 1.52M

CABLE ASSY DB15 SHLD GRAY 1.52M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDMDB15FF-005-ND 77Y9516 CS-DSDMDB15FF-005
Product Name Amphenol CS-DSDMDB15FF-005 15-Pin (DB15) Deluxe D-Sub Cable - Copper Shielded - Female / Female 5ft D-Sub Cables Computer Cable, D Sub 15 Rcpt/rcpt, 5 ; Connector Type A Amphenol Cables On Demand Cable Assemblies - D-Sub Cables
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.99 ft (15.2 dm) 5 ft (15.24 dm)
Connector Type DB15; DIN / Mini-DIN DB15; Receptacle, Female Sockets D Sub 15 Position Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers