Amphenol Corporation D-Sub Cables CS-DSDMDB09MM-050

Description
CABLE ASSY DB9 9POS SHLD 50.00'
Request a Quote Datasheet
Description
CABLE ASSY DB9 9POS SHLD 50.00'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 3272-CS-DSDMDB09MM-050-ND - DigiKey
Thief River Falls, MN, United States
CABLE ASSY DB9 9POS SHLD 50.00'

CABLE ASSY DB9 9POS SHLD 50.00'

Buy Now Datasheet
Amphenol CS-DSDMDB09MM-050 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 50 feet -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB09MM-050 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 50 feet
Amphenol CS-DSDMDB09MM-050 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 50 feet
Buy 50 feet Amphenol CS-DSDMDB09MM-050 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 50 feet Amphenol CS-DSDMDB09MM-050 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now

Technical Specifications

  DigiKey Amphenol Cables on Demand
Product Category Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDMDB09MM-050-ND
Product Name D-Sub Cables Amphenol CS-DSDMDB09MM-050 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 50 feet
Cable Length 50 ft (152 dm) 50 ft (152 dm)
Connector Type Plug, Male Pins DB9; DIN / Mini-DIN
Product Type Patch; Serial
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD11005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
USB 2.0 A Male to USB 2.0 Micro B Male, Black color, 28/28AWG, 6FT Length - 3025031-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6 ft (18.29 dm)
View Details
5 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details