Amphenol Cables on Demand Amphenol CS-DSDMDB09MF-003 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Female 3ft CS-DSDMDB09MF-003

Description
Buy 3ft Amphenol CS-DSDMDB09MF-003 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 3ft Amphenol CS-DSDMDB09MF-003 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDMDB09MF-003 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Female 3ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDMDB09MF-003 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Female 3ft
Amphenol CS-DSDMDB09MF-003 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Female 3ft
Buy 3ft Amphenol CS-DSDMDB09MF-003 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 3ft Amphenol CS-DSDMDB09MF-003 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDMDB09MF-003-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB09 Gray, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly DB09 Gray, Individual (Round) 3.00' (914.40mm) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Assembly Cable, Fiber Optic - CS-DSDMDB09MF-003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Assembly Cable, Fiber Optic
CS-DSDMDB09MF-003
Assembly Cable, Fiber Optic CS-DSDMDB09MF-003
Assembly Cable, Fiber Optic

Assembly Cable, Fiber Optic

Buy Now
Computer Cable, Dsub 9 Plug/rcpt, 3 ; Connector Type A Amphenol Cables On Demand - 77Y9512 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Dsub 9 Plug/rcpt, 3 ; Connector Type A Amphenol Cables On Demand
77Y9512
Computer Cable, Dsub 9 Plug/rcpt, 3 ; Connector Type A Amphenol Cables On Demand 77Y9512
COMPUTER CABLE, DSUB 9 PLUG/RCPT, 3 ; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, DSUB 9 PLUG/RCPT, 3 ; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:915mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - CS-DSDMDB09MF-003 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDMDB09MF-003
Cable Assemblies - D-Sub Cables CS-DSDMDB09MF-003
CABLE ASSY DB09 SHLD GRY 914.4MM

CABLE ASSY DB09 SHLD GRY 914.4MM

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDMDB09MF-003-ND CS-DSDMDB09MF-003 77Y9512 CS-DSDMDB09MF-003
Product Name Amphenol CS-DSDMDB09MF-003 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Female 3ft D-Sub Cables Assembly Cable, Fiber Optic Computer Cable, Dsub 9 Plug/rcpt, 3 ; Connector Type A Amphenol Cables On Demand Cable Assemblies - D-Sub Cables
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.15 dm) 3 ft (9.14 dm)
Connector Type DB9; DIN / Mini-DIN Receptacle, Female Sockets D Sub 9 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-5200-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/203-600 - WAGO
Specs
Application Instrumentation and Control
View Details