Amphenol Cables on Demand Amphenol CS-DSDHD78MM0-010 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 10ft CS-DSDHD78MM0-010

Description
Buy 10ft Amphenol CS-DSDHD78MM0-010 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 10ft Amphenol CS-DSDHD78MM0-010 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDHD78MM0-010 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 10ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDHD78MM0-010 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 10ft
Amphenol CS-DSDHD78MM0-010 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 10ft
Buy 10ft Amphenol CS-DSDHD78MM0-010 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 10ft Amphenol CS-DSDHD78MM0-010 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDHD78MM0-010-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HD78 Gray, Individual (Round) 10.00' (3.05m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly HD78 Gray, Individual (Round) 10.00' (3.05m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - CS-DSDHD78MM0-010 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDHD78MM0-010
Cable Assemblies - D-Sub Cables CS-DSDHD78MM0-010
CABLE ASSY HD78 SHLD GRAY 3.05M

CABLE ASSY HD78 SHLD GRAY 3.05M

Supplier's Site
Computer Cable, Hd78 Plug/plug, 10 ; Connector Type A Amphenol Cables On Demand - 77Y9510 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Hd78 Plug/plug, 10 ; Connector Type A Amphenol Cables On Demand
77Y9510
Computer Cable, Hd78 Plug/plug, 10 ; Connector Type A Amphenol Cables On Demand 77Y9510
COMPUTER CABLE, HD78 PLUG/PLUG, 10 ; Connector Type A:HD-78 Plug; Connector Type B:HD-78 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, HD78 PLUG/PLUG, 10 ; Connector Type A:HD-78 Plug; Connector Type B:HD-78 Plug; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDHD78MM0-010-ND CS-DSDHD78MM0-010 77Y9510
Product Name Amphenol CS-DSDHD78MM0-010 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 10ft D-Sub Cables Cable Assemblies - D-Sub Cables Computer Cable, Hd78 Plug/plug, 10 ; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 10 ft (30.48 dm) 10 ft (30.48 dm) 10 ft (30.48 dm) 10.01 ft (30.5 dm)
Connector Type DIN / Mini-DIN Plug, Male Pins HD-78 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details