Buy 2.5ft Amphenol CS-DSDHD78MM0-002.5 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
D-Sub Cable Assembly HD78 Gray, Individual (Round) 2.50' (762.00mm) Plug, Male Pins to Plug, Male Pins Shielded
COMPUTER CABLE, HD78 PLUG/PLUG, 2.5 ; Connector Type A:HD-78 Plug; Connector Type B:HD-78 Plug; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
CABLE ASSY HD78 SHLD GRAY 762MM
| Amphenol Cables on Demand | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CS-DSDHD78MM0-002.5-ND | 77Y9508 | CS-DSDHD78MM0-002.5 | |
| Product Name | Amphenol CS-DSDHD78MM0-002.5 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 2.5ft | D-Sub Cables | Computer Cable, Hd78 Plug/plug, 2.5 ; Connector Type A Amphenol Cables On Demand | Cable Assemblies - D-Sub Cables |
| Product Type | Patch; Serial | |||
| Cable Shielding | Foil | Shielded | ||
| Cable Length | 2.5 ft (7.62 dm) | 2.5 ft (7.62 dm) | 2.5 ft (7.62 dm) | 2.5 ft (7.62 dm) |
| Connector Type | DIN / Mini-DIN | Plug, Male Pins | HD-78 Plug |