Amphenol Cables on Demand Amphenol CS-DSDHD78MF0-005 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 5ft CS-DSDHD78MF0-005

Description
Buy 5ft Amphenol CS-DSDHD78MF0-005 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSDHD78MF0-005 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDHD78MF0-005 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDHD78MF0-005 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 5ft
Amphenol CS-DSDHD78MF0-005 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 5ft
Buy 5ft Amphenol CS-DSDHD78MF0-005 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSDHD78MF0-005 Cables Direct from the Factory at Cables on Demand. 78-pin (HD78) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 28 AWG data-grade wire with pre-terminated HD78 (aka DB78HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 78-pin HD78 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDHD78MF0-005-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HD78 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly HD78 Gray, Individual (Round) 5.00' (1.52m) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - CS-DSDHD78MF0-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDHD78MF0-005
Cable Assemblies - D-Sub Cables CS-DSDHD78MF0-005
CABLE ASSY HD78 SHLD GRAY 1.52M

CABLE ASSY HD78 SHLD GRAY 1.52M

Supplier's Site
Computer Cable, Hd78 Plug/rcpt, 5 , Grey; Connector Type A Amphenol Cables On Demand - 77Y9505 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Hd78 Plug/rcpt, 5 , Grey; Connector Type A Amphenol Cables On Demand
77Y9505
Computer Cable, Hd78 Plug/rcpt, 5 , Grey; Connector Type A Amphenol Cables On Demand 77Y9505
COMPUTER CABLE, HD78 PLUG/RCPT, 5 , GREY; Connector Type A:HD-78 Plug; Connector Type B:HD-78 Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, HD78 PLUG/RCPT, 5 , GREY; Connector Type A:HD-78 Plug; Connector Type B:HD-78 Receptacle; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDHD78MF0-005-ND CS-DSDHD78MF0-005 77Y9505
Product Name Amphenol CS-DSDHD78MF0-005 78-Pin (HD78) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 5ft D-Sub Cables Cable Assemblies - D-Sub Cables Computer Cable, Hd78 Plug/rcpt, 5 , Grey; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 5 ft (15.24 dm) 4.99 ft (15.2 dm)
Connector Type DIN / Mini-DIN Receptacle, Female Sockets HD-78 Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
View Details