Amphenol Cables on Demand Amphenol CS-DSDHD44MM0-005 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 5ft CS-DSDHD44MM0-005

Description
Buy 5ft Amphenol CS-DSDHD44MM0-005 Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 44-pin HD44 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 5ft Amphenol CS-DSDHD44MM0-005 Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 44-pin HD44 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDHD44MM0-005 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDHD44MM0-005 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 5ft
Amphenol CS-DSDHD44MM0-005 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 5ft
Buy 5ft Amphenol CS-DSDHD44MM0-005 Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 44-pin HD44 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 5ft Amphenol CS-DSDHD44MM0-005 Cables Direct from the Factory at Cables on Demand. 44-pin (HD44) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 24 AWG data-grade wire with pre-terminated HD44 (aka DB44HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 44-pin HD44 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - 3272-CS-DSDHD44MM0-005-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HD44 Gray, Individual (Round) 5.00' (1.52m) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly HD44 Gray, Individual (Round) 5.00' (1.52m) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Comp Cable, Hd-D Sub 44P Plug-Plug, 5Ft; Connector Type A Amphenol Cables On Demand - 49AC6856 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Hd-D Sub 44P Plug-Plug, 5Ft; Connector Type A Amphenol Cables On Demand
49AC6856
Comp Cable, Hd-D Sub 44P Plug-Plug, 5Ft; Connector Type A Amphenol Cables On Demand 49AC6856
COMP CABLE, HD-D SUB 44P PLUG-PLUG, 5FT; Connector Type A:HD-D Sub 44 Position Plug; Connector Type B:HD-D Sub 44 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMP CABLE, HD-D SUB 44P PLUG-PLUG, 5FT; Connector Type A:HD-D Sub 44 Position Plug; Connector Type B:HD-D Sub 44 Position Plug; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site
Electrical Cable/Wire - 108686023 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
108686023
Electrical Cable/Wire 108686023
COMP CABLE, HD-D SUB 44P PLUG-PLUG, 5FT, CONNECTOR TYPE A:HD-D SUB 44 POSITION PLUG, CONNECTOR TYPE B:HD-D SUB 44 POSITION PLUG, CABLE LENGTH - IMPERIAL:5FT, CABLE LENGTH - METRIC:1.52M, JACKET COLOR:GREY, PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

COMP CABLE, HD-D SUB 44P PLUG-PLUG, 5FT, CONNECTOR TYPE A:HD-D SUB 44 POSITION PLUG, CONNECTOR TYPE B:HD-D SUB 44 POSITION PLUG, CABLE LENGTH - IMPERIAL:5FT, CABLE LENGTH - METRIC:1.52M, JACKET COLOR:GREY, PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CS-DSDHD44MM0-005-ND 49AC6856 108686023
Product Name Amphenol CS-DSDHD44MM0-005 44-Pin (HD44) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 5ft D-Sub Cables Comp Cable, Hd-D Sub 44P Plug-Plug, 5Ft; Connector Type A Amphenol Cables On Demand Electrical Cable/Wire
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 4.99 ft (15.2 dm)
Connector Type DIN / Mini-DIN Plug, Male Pins HD-D Sub 44 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details