Amphenol Cables on Demand Amphenol CS-DSDHD26MM0-002.5 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 2.5ft CS-DSDHD26MM0-002.5

Description
Buy 2.5ft Amphenol CS-DSDHD26MM0-002.5 Cables Direct from the Factory at Cables on Demand. 26-pin (HD26) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 26-pin HD26 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2.5ft Amphenol CS-DSDHD26MM0-002.5 Cables Direct from the Factory at Cables on Demand. 26-pin (HD26) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 26-pin HD26 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDHD26MM0-002.5 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 2.5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDHD26MM0-002.5 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 2.5ft
Amphenol CS-DSDHD26MM0-002.5 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 2.5ft
Buy 2.5ft Amphenol CS-DSDHD26MM0-002.5 Cables Direct from the Factory at Cables on Demand. 26-pin (HD26) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 26-pin HD26 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2.5ft Amphenol CS-DSDHD26MM0-002.5 Cables Direct from the Factory at Cables on Demand. 26-pin (HD26) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD26 (aka DB26HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 26-pin HD26 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDHD26MM0-002.5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HD26 Gray, Individual (Round) 2.50' (762.00mm) Plug, Male Pins to Plug, Male Pins Shielded

D-Sub Cable Assembly HD26 Gray, Individual (Round) 2.50' (762.00mm) Plug, Male Pins to Plug, Male Pins Shielded

Buy Now Datasheet
Computer Cable, Hd26 Plug/plug, 2.5 ; Connector Type A Amphenol Cables On Demand - 77Y9494 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Hd26 Plug/plug, 2.5 ; Connector Type A Amphenol Cables On Demand
77Y9494
Computer Cable, Hd26 Plug/plug, 2.5 ; Connector Type A Amphenol Cables On Demand 77Y9494
COMPUTER CABLE, HD26 PLUG/PLUG, 2.5 ; Connector Type A:HD-26 Plug; Connector Type B:HD-26 Plug; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, HD26 PLUG/PLUG, 2.5 ; Connector Type A:HD-26 Plug; Connector Type B:HD-26 Plug; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - CS-DSDHD26MM0-002.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDHD26MM0-002.5
Cable Assemblies - D-Sub Cables CS-DSDHD26MM0-002.5
CABLE ASSY HD26 SHLD GRAY 762MM

CABLE ASSY HD26 SHLD GRAY 762MM

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDHD26MM0-002.5-ND 77Y9494 CS-DSDHD26MM0-002.5
Product Name Amphenol CS-DSDHD26MM0-002.5 26-Pin (HD26) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 2.5ft D-Sub Cables Computer Cable, Hd26 Plug/plug, 2.5 ; Connector Type A Amphenol Cables On Demand Cable Assemblies - D-Sub Cables
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm) 2.5 ft (7.62 dm) 2.5 ft (7.62 dm)
Connector Type DIN / Mini-DIN Plug, Male Pins HD-26 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Armored Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - APC-15FT-NMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details