Buy 15ft Amphenol CS-DSDHD15MM0-015 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
D-Sub Cable Assembly HD15 Gray, Individual (Round) 15.00' (4.57m) Plug, Male Pins to Plug, Male Pins Shielded
CABLE ASSY HD15 SHLD GRAY 4.57M
COMPUTER CABLE, HD15 PLUG/PLUG, 15 ; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Plug; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes
| Amphenol Cables on Demand | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CS-DSDHD15MM0-015-ND | CS-DSDHD15MM0-015 | 77Y9488 | |
| Product Name | Amphenol CS-DSDHD15MM0-015 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Male 15ft | D-Sub Cables | Cable Assemblies - D-Sub Cables | Computer Cable, Hd15 Plug/plug, 15 ; Connector Type A Amphenol Cables On Demand |
| Product Type | Patch; Serial | |||
| Cable Shielding | Foil | Shielded | ||
| Cable Length | 15 ft (45.72 dm) | 15 ft (45.72 dm) | 15 ft (45.72 dm) | 14.99 ft (45.7 dm) |
| Connector Type | DB15; DIN / Mini-DIN | High Density 15; Plug, Male Pins | HD-15 Plug |