Amphenol Cables on Demand Amphenol CS-DSDHD15MF0-002.5 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 2.5ft CS-DSDHD15MF0-002.5

Description
Buy 2.5ft Amphenol CS-DSDHD15MF0-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2.5ft Amphenol CS-DSDHD15MF0-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CS-DSDHD15MF0-002.5 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 2.5ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CS-DSDHD15MF0-002.5 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 2.5ft
Amphenol CS-DSDHD15MF0-002.5 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 2.5ft
Buy 2.5ft Amphenol CS-DSDHD15MF0-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2.5ft Amphenol CS-DSDHD15MF0-002.5 Cables Direct from the Factory at Cables on Demand. 15-pin (HD15) Copper Shielded High Density Male/Female D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated HD15 (aka DB15HD) male and female d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 15-pin HD15 interface. Not for VGA, Video, or HDTV use. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
D-Sub Cables - CS-DSDHD15MF0-002.5-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HD15 Gray, Individual (Round) 2.50' (762.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded

D-Sub Cable Assembly HD15 Gray, Individual (Round) 2.50' (762.00mm) Receptacle, Female Sockets to Plug, Male Pins Shielded

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - CS-DSDHD15MF0-002.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CS-DSDHD15MF0-002.5
Cable Assemblies - D-Sub Cables CS-DSDHD15MF0-002.5
CABLE ASSY HD15 SHLD GRAY 762MM

CABLE ASSY HD15 SHLD GRAY 762MM

Supplier's Site
Computer Cable, Hd15 Plug/rcpt, 2.5 ; Connector Type A Amphenol Cables On Demand - 77Y9478 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Hd15 Plug/rcpt, 2.5 ; Connector Type A Amphenol Cables On Demand
77Y9478
Computer Cable, Hd15 Plug/rcpt, 2.5 ; Connector Type A Amphenol Cables On Demand 77Y9478
COMPUTER CABLE, HD15 PLUG/RCPT, 2.5 ; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, HD15 PLUG/RCPT, 2.5 ; Connector Type A:HD-15 Plug; Connector Type B:HD-15 Receptacle; Cable Length - Imperial:2.5ft; Cable Length - Metric:762mm; Jacket Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CS-DSDHD15MF0-002.5-ND CS-DSDHD15MF0-002.5 77Y9478
Product Name Amphenol CS-DSDHD15MF0-002.5 15-Pin (HD15) Deluxe HD D-Sub Cable - Copper Shielded - Male / Female 2.5ft D-Sub Cables Cable Assemblies - D-Sub Cables Computer Cable, Hd15 Plug/rcpt, 2.5 ; Connector Type A Amphenol Cables On Demand
Product Type Patch; Serial
Cable Shielding Foil Shielded
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm) 2.5 ft (7.62 dm) 2.5 ft (7.62 dm)
Connector Type DB15; DIN / Mini-DIN High Density 15; Receptacle, Female Sockets HD-15 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details