Amphenol Cables on Demand Amphenol CO-316RASMAX2-003 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 3ft CO-316RASMAX2-003

Description
Buy 3ft Amphenol CO-316RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Right Angle Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver coated copper braids support temperatures in excess of 200°C. Available in multiple lengths up to 10’. Perfect for demanding high-temperature applications (avionics/aerospace/ industrial) up to 3.0 GHz. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 3ft Amphenol CO-316RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Right Angle Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver coated copper braids support temperatures in excess of 200°C. Available in multiple lengths up to 10’. Perfect for demanding high-temperature applications (avionics/aerospace/ industrial) up to 3.0 GHz. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-316RASMAX2-003 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 3ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-316RASMAX2-003 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 3ft
Amphenol CO-316RASMAX2-003 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 3ft
Buy 3ft Amphenol CO-316RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Right Angle Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver coated copper braids support temperatures in excess of 200°C. Available in multiple lengths up to 10’. Perfect for demanding high-temperature applications (avionics/aerospace/ industrial) up to 3.0 GHz. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 3ft Amphenol CO-316RASMAX2-003 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Right Angle Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver coated copper braids support temperatures in excess of 200°C. Available in multiple lengths up to 10’. Perfect for demanding high-temperature applications (avionics/aerospace/industrial) up to 3.0 GHz. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-CO-316RASMAX2-003-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-316RASMAX2-003-ND
Coaxial Cables (RF) 3272-CO-316RASMAX2-003-ND
"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assy, Sma R/a Plug-Plug, 3Ft; Connector To Connector Amphenol Cables On Demand - 72AJ8175 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma R/a Plug-Plug, 3Ft; Connector To Connector Amphenol Cables On Demand
72AJ8175
Cable Assy, Sma R/a Plug-Plug, 3Ft; Connector To Connector Amphenol Cables On Demand 72AJ8175
CABLE ASSY, SMA R/A PLUG-PLUG, 3FT; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Brown, Transparent RoHS Compliant: Yes

CABLE ASSY, SMA R/A PLUG-PLUG, 3FT; Connector to Connector:90° SMA Plug to 90° SMA Plug; Coaxial Cable Type:RG316/U; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Brown, Transparent RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CO-316RASMAX2-003-ND 72AJ8175
Product Name Amphenol CO-316RASMAX2-003 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 3ft Coaxial Cables (RF) Cable Assy, Sma R/a Plug-Plug, 3Ft; Connector To Connector Amphenol Cables On Demand
Application RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Shielding Braid
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-150/314-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers