Amphenol Cables on Demand Amphenol CO-316RASMAX2-002 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 2ft CO-316RASMAX2-002

Description
Buy 2ft Amphenol CO-316RASMAX2-002 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Right Angle Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver coated copper braids support temperatures in excess of 200°C. Available in multiple lengths up to 10’. Perfect for demanding high-temperature applications (avionics/aerospace/ industrial) up to 3.0 GHz. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet
Description
Buy 2ft Amphenol CO-316RASMAX2-002 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Right Angle Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver coated copper braids support temperatures in excess of 200°C. Available in multiple lengths up to 10’. Perfect for demanding high-temperature applications (avionics/aerospace/ industrial) up to 3.0 GHz. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol CO-316RASMAX2-002 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 2ft -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol CO-316RASMAX2-002 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 2ft
Amphenol CO-316RASMAX2-002 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 2ft
Buy 2ft Amphenol CO-316RASMAX2-002 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Right Angle Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver coated copper braids support temperatures in excess of 200°C. Available in multiple lengths up to 10’. Perfect for demanding high-temperature applications (avionics/aerospace/ industrial) up to 3.0 GHz. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy 2ft Amphenol CO-316RASMAX2-002 Cables Direct from the Factory at Cables on Demand. RG316/U coaxial cables by Amphenol feature precision-terminated SMA Right Angle Male connectors for a reliable low-loss interface with your RF equipment. TFE (Teflon) insulated design with silver coated copper braids support temperatures in excess of 200°C. Available in multiple lengths up to 10’. Perfect for demanding high-temperature applications (avionics/aerospace/industrial) up to 3.0 GHz. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.

Buy Now
Coaxial Cables (RF) - 3272-CO-316RASMAX2-002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3272-CO-316RASMAX2-002-ND
Coaxial Cables (RF) 3272-CO-316RASMAX2-002-ND
"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assy, Sma R/a Plug-Plug, 2Ft; Cable Length Imperial Amphenol Cables On Demand - 72AJ8173 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Sma R/a Plug-Plug, 2Ft; Cable Length Imperial Amphenol Cables On Demand
72AJ8173
Cable Assy, Sma R/a Plug-Plug, 2Ft; Cable Length Imperial Amphenol Cables On Demand 72AJ8173
CABLE ASSY, SMA R/A PLUG-PLUG, 2FT; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Brown, Transparent; Product Range:-; Coaxial Cable Type:RG316/U; Connector to Connector:90° SMA Plug to 90° SMA Plug RoHS Compliant: Yes

CABLE ASSY, SMA R/A PLUG-PLUG, 2FT; Cable Length - Imperial:2ft; Cable Length - Metric:609.6mm; Jacket Color:Brown, Transparent; Product Range:-; Coaxial Cable Type:RG316/U; Connector to Connector:90° SMA Plug to 90° SMA Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3272-CO-316RASMAX2-002-ND 72AJ8173
Product Name Amphenol CO-316RASMAX2-002 RG316 High Temperature Teflon Coaxial Cable - SMA Right Angle Male to SMA Right Angle Male 2ft Coaxial Cables (RF) Cable Assy, Sma R/a Plug-Plug, 2Ft; Cable Length Imperial Amphenol Cables On Demand
Application RF RF
Product Type Patch
Cable Type Coaxial Coaxial
Cable Shielding Braid
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data